Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | - |
Kit Application Type | Microcontroller |
Application Sub Type | Ethernet Enabled Intelligent Display Module |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Family Name | Stellaris |
Kit Contents | LCD Module 24V Power Supply Retractable Ethernet Cable Debug Adapter |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Development Tool Type | Designer Kit |
Features | Ethernet and Serial Connectivity Options High Performance and Memory Flexible Power Supply Options |
Kit Contents Descriptive | Stellaris Intelligent LCD Module 24 V power supply with international plug adaptors Retractable Ethernet cable Debug adaptor CD-ROM |
Kit Features | Bright QVGA LCD Touch-screen Display 10/100 Ethernet Connectivity High Performance MCU |
Supported Devices | LM3S6918 |
Type | Reference Design Kit |
Where can I find additional details, specifications and documents for a RDK-IDM?
Additional datasheets, footprints and schematics for RDK-IDM are listed on our Part Details page. You can also find images and similar parts to RDK-IDM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RDK-IDM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RDK-IDM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RDK-IDM fall under?
The RDK-IDM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to RDK-IDM when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RDK-IDM you can contact the distributor directly for product support, shipping queries etc.
Is the RDK-IDM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RDK-IDM have stock available?
There is no stock from authorised distributors for RDK-IDM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RDK-IDM often in real-time on the comparison pages.
What if I can't find stock of RDK-IDM?
You can fill out our help required form which you can use to request a quote for RDK-IDM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.