Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Transfer Multisort Elektronik
from US$0.53
|
952
in stock
|
Buy Now |
Amplifier Class | - |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | - |
Supply Voltage Range | ± 2V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Load Impedance | 2kohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2V to ± 18V |
Bandwidth | 15MHz |
Base Number | 4560 |
Gain Bandwidth | 15MHz |
Op Amp Type | Wideband |
Operating Temperature Range | -40°C to +85°C |
Slew Rate | 5.5V/µs |
Supply Voltage Max | 18V |
Supply Voltage Min | 2V |
Termination Type | Surface Mount Device |
IC: operational amplifier | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a RC4560ID?
Additional datasheets, footprints and schematics for RC4560ID are listed on our Part Details page. You can also find images and similar parts to RC4560ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC4560ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC4560ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC4560ID fall under?
The RC4560ID is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to RC4560ID when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC4560ID you can contact the distributor directly for product support, shipping queries etc.
Is the RC4560ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC4560ID have stock available?
Authorised distributors including Transfer Multisort Elektronik have stock available or on a lead time for RC4560ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC4560ID often in real-time on the comparison pages.
What if I can't find stock of RC4560ID?
You can fill out our help required form which you can use to request a quote for RC4560ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.