Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.98
|
82
in stock
|
Buy Now | |
element14
from US$1.57
|
854
in stock
|
Buy Now | |
Farnell
from US$1.28
|
854
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.90
|
742
in stock
|
Buy Now | |
Chip One Stop
from US$0.82
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$1.68
|
-
|
Buy Now | |
Schukat Electronic
from US$0.84
|
-
|
Buy Now | |
Texas Instruments
from US$0.51
|
-
|
Buy Now |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 1.7V/µs |
Supply Voltage Range | ± 5V to ± 15V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 5V to ± 15V |
Amplifier Type | Operational |
Base Number | 4136 |
Gain Bandwidth | 3MHz |
IC Generic Number | 4136 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 7.5mV |
Logic Function Number | 4136 |
Op Amp Type | General Purpose |
Operating Temperature Range | 0°C to +70°C |
Operational Amplifier Features | High performance |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 15V |
Supply Voltage Min | 5V |
OP AMP, QUAD GEN PURPOSE, 4136, DIP | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
Quad op-amp,RC4136N 3MHz DIP14 | RS |
Op Amp, Quad Gen Purpose, 4136, Dip | Newark Electronics |
4xOp-Amp +-18V LN 1,7V/us DIP14 | Schukat Electronic |
Quad, 30-V, 3-MHz, low noise (8-nV/√Hz), 140-nA bias current operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a RC4136N?
Additional datasheets, footprints and schematics for RC4136N are listed on our Part Details page. You can also find images and similar parts to RC4136N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC4136N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC4136N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC4136N fall under?
The RC4136N is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to RC4136N when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC4136N you can contact the distributor directly for product support, shipping queries etc.
Is the RC4136N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC4136N have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, RS and Chip One Stop have stock available or on a lead time for RC4136N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC4136N often in real-time on the comparison pages.
What if I can't find stock of RC4136N?
You can fill out our help required form which you can use to request a quote for RC4136N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.