Status: | Unknown |
---|---|
Series: | RBK-ILS-125 Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
5,000
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
9,986
in stock
|
Buy Now | |
element14
from US$0.17
|
9,986
in stock
|
Buy Now | |
Farnell
from US$0.17
|
9,986
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
550
in stock
|
Buy Now |
Boot Configuration | Straight |
---|---|
I.D. Supplied - Imperial | 0.23" |
I.D. Supplied - Metric | 5.75mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 1.97" |
Total Length - Metric | 50mm |
I.D. Recovered Max - Imperial | 0.05" |
I.D. Recovered Max - Metric | 1.25mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Shrink Ratio | 4 |
Product Range | RBK-ILS-125 Series |
SVHC | No SVHC (27-Jun-2018) |
RBK-ILS-125-NR1-0-50MM | TTI Europe |
Heat-Shrink Sealing Sleeve,5.75Mm,50Mm | Newark Electronics |
HEAT-SHRINK SEALING SLEEVE,5.75MM,50MM | element14 |
RBK heatshrink NR1 0-50mm black | RS |
Heat shrink sleeve | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a RBK-ILS-125-NR1-0-50MM?
Additional datasheets, footprints and schematics for RBK-ILS-125-NR1-0-50MM are listed on our Part Details page. You can also find images and similar parts to RBK-ILS-125-NR1-0-50MM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBK-ILS-125-NR1-0-50MM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBK-ILS-125-NR1-0-50MM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RBK-ILS-125-NR1-0-50MM fall under?
The RBK-ILS-125-NR1-0-50MM is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to RBK-ILS-125-NR1-0-50MM when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBK-ILS-125-NR1-0-50MM you can contact the distributor directly for product support, shipping queries etc.
Is the RBK-ILS-125-NR1-0-50MM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RBK-ILS-125-NR1-0-50MM have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for RBK-ILS-125-NR1-0-50MM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBK-ILS-125-NR1-0-50MM often in real-time on the comparison pages.
What if I can't find stock of RBK-ILS-125-NR1-0-50MM?
You can fill out our help required form which you can use to request a quote for RBK-ILS-125-NR1-0-50MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.