Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
28,861
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
1,676
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
3
in stock
|
Buy Now | |
element14
from US$0.18
|
3
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now |
Small mold type. |
Low IR type, highly reliable. |
Configuration | C-Common |
---|---|
Package Code | SOT-346 |
Package(JEITA) | SC-59 |
Mounting Style | Surface mount |
Number of terminal | 3 |
VRM[V] | 40 |
Reverse Voltage VR[V] | 25 |
Average Rectified Forward Current IO[A] | 0.4 |
IFSM[A] | 2 |
Forward Voltage VF(Max.)[V] | 0.5 |
IF @ Forward Voltage [A] | 0.2 |
Reverse Current IR(Max.)[mA] | 0.07 |
VR @ Reverse Current[V] | 25 |
Storage Temperature (Min.)[°C] | -40 |
Storage Temperature (Max.)[°C] | 125 |
Package Size [mm] | 2.9x2.8 (t=1.3) |
Data Sheet |
---|
RB495D Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Diode, Schottky Barrier, Sc-59 | Newark Electronics |
DIODE, SCHOTTKY BARRIER, SC-59 | element14 |
Schottky Diodes Rectifiers | Future Electronics |
Diode Small Signal Schottky 40V 0.4A 3-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a RB495DT146?
Additional datasheets, footprints and schematics for RB495DT146 are listed on our Part Details page. You can also find images and similar parts to RB495DT146 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB495DT146 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB495DT146 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB495DT146 you can contact the distributor directly for product support, shipping queries etc.
Is the RB495DT146 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RB495DT146 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for RB495DT146.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB495DT146 often in real-time on the comparison pages.
What if I can't find stock of RB495DT146?
You can fill out our help required form which you can use to request a quote for RB495DT146 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.