Status: | Unknown |
---|---|
Series: | RB481 Series |
RoHS: | Unknown |
Prices starting from US$0.16
Diode Configuration | Dual Isolated |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 500mV |
Forward Surge Current Ifsm Max | 1A |
Operating Temperature Max | 125°C |
Diode Case Style | SOT-343 |
No. of Pins | 4Pins |
Product Range | RB481 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 1A |
Diode Type | Schottky |
Forward Voltage | 500mV |
Junction Temperature Tj Max | 125°C |
Termination Type | Surface Mount Device |
RB481K Series 30 V 30 uA Surface Mount Schottky Barrier Diode - SOT-343 | Future Electronics |
DIODE ARRAY, SCHOTTKY, SOT-343 | element14 |
Diode Small Signal Schottky 30V 0.2A 4-Pin UMD T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a RB481KTL?
Additional datasheets, footprints and schematics for RB481KTL are listed on our Part Details page. You can also find images and similar parts to RB481KTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB481KTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB481KTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB481KTL fall under?
The RB481KTL is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB481KTL when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB481KTL you can contact the distributor directly for product support, shipping queries etc.
Is the RB481KTL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB481KTL have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Future Electronics, element14 and Farnell have stock available or on a lead time for RB481KTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB481KTL often in real-time on the comparison pages.
What if I can't find stock of RB481KTL?
You can fill out our help required form which you can use to request a quote for RB481KTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.