Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.92
|
2
in stock
|
Buy Now |
For Use With | - |
---|---|
IP / NEMA Rating | IP65 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Contact Configuration | 1NC |
Contact Resistance | 2ohm |
Dielectric Strength VDC | 2.5kV |
No. of Mechanical Operations | 300000 |
No. of Positions | 2Ways |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Where can I find additional details, specifications and documents for a RB2-BZ102?
Additional datasheets, footprints and schematics for RB2-BZ102 are listed on our Part Details page. You can also find images and similar parts to RB2-BZ102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB2-BZ102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB2-BZ102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB2-BZ102 fall under?
The RB2-BZ102 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RB2-BZ102 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB2-BZ102 you can contact the distributor directly for product support, shipping queries etc.
Is the RB2-BZ102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB2-BZ102 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RB2-BZ102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB2-BZ102 often in real-time on the comparison pages.
What if I can't find stock of RB2-BZ102?
You can fill out our help required form which you can use to request a quote for RB2-BZ102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.