Status: | Unknown |
---|---|
Series: | RAYBRAID RAY-10X Series |
RoHS: | Unknown |
Prices starting from US$34.80
Sleeving / Tubing Type | Braided |
---|---|
Sleeving Material | Copper |
Sleeving Colour | - |
Internal Diameter | 6mm |
Length - Metric | 10m |
Length - Imperial | 32.8ft |
Product Range | RAYBRAID RAY-10X Series |
SVHC | No SVHC (27-Jun-2018) |
Wraps Sleeves Tubing & Conduit RAY-103-6.0(10) | Rapid Electronics |
Raybraid, nickel plated copper 6mm | RS |
Braided Sleeve, 6Mm, Nickel Plated | Newark Electronics |
Sleeving Braid Copper 10m | Avnet America |
BRAIDED SLEEVE, 6MM, NICKEL PLATED | element14 |
Where can I find additional details, specifications and documents for a RAY-103-6.0(10)?
Additional datasheets, footprints and schematics for RAY-103-6.0(10) are listed on our Part Details page. You can also find images and similar parts to RAY-103-6.0(10) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAY-103-6.0(10) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAY-103-6.0(10) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAY-103-6.0(10) fall under?
The RAY-103-6.0(10) is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to RAY-103-6.0(10) when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAY-103-6.0(10) you can contact the distributor directly for product support, shipping queries etc.
Is the RAY-103-6.0(10) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAY-103-6.0(10) have stock available?
Authorised distributors including Rapid Electronics, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for RAY-103-6.0(10).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAY-103-6.0(10) often in real-time on the comparison pages.
What if I can't find stock of RAY-103-6.0(10)?
You can fill out our help required form which you can use to request a quote for RAY-103-6.0(10) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.