Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Terminals | Screw |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | - |
Contact Voltage AC Max | - |
For Use With | 22mm Switches |
Contact Voltage DC Max | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Contact Configuration | SPST-NC |
Current Rating | 10A |
Contact Block, Spst-Nc | Newark Electronics |
Where can I find additional details, specifications and documents for a RAS-CBNC?
Additional datasheets, footprints and schematics for RAS-CBNC are listed on our Part Details page. You can also find images and similar parts to RAS-CBNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAS-CBNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAS-CBNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAS-CBNC fall under?
The RAS-CBNC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RAS-CBNC when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAS-CBNC you can contact the distributor directly for product support, shipping queries etc.
Is the RAS-CBNC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAS-CBNC have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RAS-CBNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAS-CBNC often in real-time on the comparison pages.
What if I can't find stock of RAS-CBNC?
You can fill out our help required form which you can use to request a quote for RAS-CBNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.