Status: | Unknown |
---|---|
Series: | AS85049 Series |
RoHS: | Unknown |
Prices starting from US$7.79
Accessory Type | Band Strap |
---|---|
For Use With | M85049/88 Circular Shrink Boot Adapter |
Product Range | AS85049 Series |
Cable Tie Length | 355.6mm |
Cable Tie Material | Stainless Steel |
Cable Tie Width | 6.22mm |
R85049/128-1 |Raychem Te Connectivity R85049/128-1 | Newark Electronics |
Circular MIL Spec Tools Hardware&Accessories | Rapid Electronics |
Connector Accessories Backshell Shield Band | Avnet America |
Where can I find additional details, specifications and documents for a R85049/128-1?
Additional datasheets, footprints and schematics for R85049/128-1 are listed on our Part Details page. You can also find images and similar parts to R85049/128-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R85049/128-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R85049/128-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R85049/128-1 fall under?
The R85049/128-1 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to R85049/128-1 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R85049/128-1 you can contact the distributor directly for product support, shipping queries etc.
Is the R85049/128-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R85049/128-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Electro Enterprises and Avnet America have stock available or on a lead time for R85049/128-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R85049/128-1 often in real-time on the comparison pages.
What if I can't find stock of R85049/128-1?
You can fill out our help required form which you can use to request a quote for R85049/128-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.