Status: | Unknown |
---|---|
Series: | R82 Series |
RoHS: | Unknown |
Prices starting from US$0.0300
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
49,177
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
49,177
in stock
|
Buy Now | |
element14
from US$0.07
|
49,177
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
7,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0300
|
3,473
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0312
|
400
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 6800pF |
---|---|
Voltage Rating | 100V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | R82 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 100V |
Cap, 6800Pf, 100V, 10%, Pet, Radial | Newark Electronics |
CAP, 6800PF, 100V, 10%, PET, RADIAL | element14 |
Capacitor: polyester | Transfer Multisort Elektronik |
MKT Capacitor 6,8nF 100V 10% P5 Taped | Schukat Electronic |
Film Capacitor, 6800 pF, 63 V, 100 V, � 10%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a R82EC1680DQ50K?
Additional datasheets, footprints and schematics for R82EC1680DQ50K are listed on our Part Details page. You can also find images and similar parts to R82EC1680DQ50K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R82EC1680DQ50K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R82EC1680DQ50K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R82EC1680DQ50K fall under?
The R82EC1680DQ50K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R82EC1680DQ50K when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R82EC1680DQ50K you can contact the distributor directly for product support, shipping queries etc.
Is the R82EC1680DQ50K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R82EC1680DQ50K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Transfer Multisort Elektronik have stock available or on a lead time for R82EC1680DQ50K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R82EC1680DQ50K often in real-time on the comparison pages.
What if I can't find stock of R82EC1680DQ50K?
You can fill out our help required form which you can use to request a quote for R82EC1680DQ50K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.