Status: | Unknown |
---|---|
Series: | R73 Series |
RoHS: | Unknown |
Capacitance | 4700pF |
---|---|
Voltage Rating | 1kV |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
Product Range | R73 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 15mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Film Capacitors 4700 1000V | Rapid Electronics |
Cap, Film, Aec-Q200, Pp, 4700Pf, 1Kv, Rad Rohs Compliant: Yes |Kemet R73QI1470SE30K | Newark Electronics |
Power Film Capacitor, 4700 pF, 400 V, 1 kV, ± 10%, Film/Foil PP, Radial Box - 2 Pin, Through Hole | Avnet America |
CAP, 4700PF, 1 KV, 10%, PP, RADIAL | element14 |
Power Film Capacitor, 4700 pF, 400 V, 1 kV, � 10%, Film/Foil PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a R73QI1470SE30K?
Additional datasheets, footprints and schematics for R73QI1470SE30K are listed on our Part Details page. You can also find images and similar parts to R73QI1470SE30K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R73QI1470SE30K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R73QI1470SE30K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R73QI1470SE30K fall under?
The R73QI1470SE30K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R73QI1470SE30K when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R73QI1470SE30K you can contact the distributor directly for product support, shipping queries etc.
Is the R73QI1470SE30K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R73QI1470SE30K have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for R73QI1470SE30K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R73QI1470SE30K often in real-time on the comparison pages.
What if I can't find stock of R73QI1470SE30K?
You can fill out our help required form which you can use to request a quote for R73QI1470SE30K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.