Status: | Unknown |
---|---|
Series: | R73 Series |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.88
|
14
in stock
|
Buy Now | |
Rapid Electronics
from US$1.46
|
66
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
14
in stock
|
Buy Now | |
element14
from US$0.95
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.85
|
1
in stock
|
Buy Now | |
Avnet America
from US$1.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 630V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | R73 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 22.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 630V |
Film Capacitors 31.0PF 630V | Rapid Electronics |
Capacitor, Film, Pp, 0.1Uf, 630V, Radial | Newark Electronics |
CAP, 0.1µF, 630V, 5%, PP, RADIAL | element14 |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Power Film Capacitor, 0.1 uF, 300 V, 630 V, ± 5%, PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Power Film Capacitor, 0.1 uF, 300 V, 630 V, � 5%, PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a R73PN31004000J?
Additional datasheets, footprints and schematics for R73PN31004000J are listed on our Part Details page. You can also find images and similar parts to R73PN31004000J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R73PN31004000J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R73PN31004000J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R73PN31004000J fall under?
The R73PN31004000J is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R73PN31004000J when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R73PN31004000J you can contact the distributor directly for product support, shipping queries etc.
Is the R73PN31004000J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R73PN31004000J have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for R73PN31004000J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R73PN31004000J often in real-time on the comparison pages.
What if I can't find stock of R73PN31004000J?
You can fill out our help required form which you can use to request a quote for R73PN31004000J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.