Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 20A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.17ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 120W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MOSFET, N-CH, 600V, 20A, TO-247 | Farnell |
Trans MOSFET N-CH 600V �20A 3-Pin TO-247 Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a R6020ENZ1C9?
Additional datasheets, footprints and schematics for R6020ENZ1C9 are listed on our Part Details page. You can also find images and similar parts to R6020ENZ1C9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R6020ENZ1C9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R6020ENZ1C9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R6020ENZ1C9 fall under?
The R6020ENZ1C9 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to R6020ENZ1C9 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R6020ENZ1C9 you can contact the distributor directly for product support, shipping queries etc.
Is the R6020ENZ1C9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R6020ENZ1C9 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Farnell and Avnet Silica have stock available or on a lead time for R6020ENZ1C9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R6020ENZ1C9 often in real-time on the comparison pages.
What if I can't find stock of R6020ENZ1C9?
You can fill out our help required form which you can use to request a quote for R6020ENZ1C9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.