R463R422000M1M Capacitors by KEMET

CAPACITOR POLYPROPYLENE PP FILM 2.2UF 300V 20%

Status: Unknown
Series: R46 310V Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.99

Distributor Stock
Logo for Farnell
Farnell
from US$1.08
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.99
-
Buy Now
Logo for element14
element14
from US$0.99
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 2.2µF
Suppression Class X2
Product Range R46 310V Series
Voltage Rating X 300V
Voltage Rating Y -
Capacitor Dielectric Type PP (Polypropylene)
dv/dt Rating 150V/µs

Alternative Descriptions

Capacitor Polypropylene Pp Film, 2.2Uf, 300V, 20% | Newark Electronics
CAPACITOR POLYPROPYLENE PP FILM, 2.2UF, 300V, 20% | element14
Safety Capacitor, 2.2 uF, 310 VAC, � 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a R463R422000M1M?

Additional datasheets, footprints and schematics for R463R422000M1M are listed on our Part Details page. You can also find images and similar parts to R463R422000M1M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for R463R422000M1M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R463R422000M1M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does R463R422000M1M fall under?

The R463R422000M1M is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to R463R422000M1M when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the R463R422000M1M you can contact the distributor directly for product support, shipping queries etc.

Is the R463R422000M1M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for R463R422000M1M have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for R463R422000M1M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for R463R422000M1M often in real-time on the comparison pages.

What if I can't find stock of R463R422000M1M?

You can fill out our help required form which you can use to request a quote for R463R422000M1M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay