Status: | Unknown |
---|---|
Series: | R46 310V Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
1,256
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
108,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
1,505
in stock
|
Buy Now | |
element14
from US$0.19
|
1,256
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
420
in stock
|
Buy Now | |
Rutronik
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.22µF |
---|---|
Suppression Class | X2 |
Product Range | R46 310V Series |
Voltage Rating X | 310V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 400V/µs |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating VAC | 310V |
Capacitor: polypropylene | Transfer Multisort Elektronik |
CAP, 0.22µF, 20%, PP, RADIAL | element14 |
Suppression Cap, 0.22Uf, Class X2, 310V | Newark Electronics |
KEMET Radial Film Capacitor, 220nF, 310VAC, 630VDC, 20% | Distrelec |
FF 220nF 310Vac 20% X2 P15 MKP | Rutronik |
Safety Capacitor, 0.22 uF, 310 VAC, � 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a R463I322000M2M?
Additional datasheets, footprints and schematics for R463I322000M2M are listed on our Part Details page. You can also find images and similar parts to R463I322000M2M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R463I322000M2M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R463I322000M2M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R463I322000M2M fall under?
The R463I322000M2M is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R463I322000M2M when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R463I322000M2M you can contact the distributor directly for product support, shipping queries etc.
Is the R463I322000M2M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R463I322000M2M have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for R463I322000M2M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R463I322000M2M often in real-time on the comparison pages.
What if I can't find stock of R463I322000M2M?
You can fill out our help required form which you can use to request a quote for R463I322000M2M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.