Status: | Unknown |
---|---|
Series: | R41 Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
No stock
|
Buy Now | |
TTI Europe
from US$0.12
|
16,600
in stock
|
Buy Now | |
Schukat Electronic
from US$0.13
|
2,300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
2,060
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
element14
from US$0.20
|
-
|
Buy Now |
Capacitance | 3300pF |
---|---|
Suppression Class | Y2 |
Product Range | R41 Series |
Voltage Rating X | - |
Voltage Rating Y | 300V |
Capacitor Dielectric Type | PP (Polypropylene) |
No. of Pins | 2 |
MKP Capacitor 3,3nF 300V P10 | Schukat Electronic |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Safety Capacitor, 3300 pF, 300 VAC, 300 VAC, � 20%, X1 / Y2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Capacitor Polypropylene Pp Film, 3300Pf, 300V, 20%, Radial | Newark Electronics |
Safety Capacitor, 3300 pF, 300 VAC, 300 VAC, ± 20%, X1 / Y2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a R413F13300000M?
Additional datasheets, footprints and schematics for R413F13300000M are listed on our Part Details page. You can also find images and similar parts to R413F13300000M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R413F13300000M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R413F13300000M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R413F13300000M fall under?
The R413F13300000M is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R413F13300000M when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R413F13300000M you can contact the distributor directly for product support, shipping queries etc.
Is the R413F13300000M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R413F13300000M have stock available?
Authorised distributors including TTI Europe, Schukat Electronic, Transfer Multisort Elektronik, Avnet Abacus and Newark Electronics have stock available or on a lead time for R413F13300000M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R413F13300000M often in real-time on the comparison pages.
What if I can't find stock of R413F13300000M?
You can fill out our help required form which you can use to request a quote for R413F13300000M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.