Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Type | MCX Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG174 RG188A RG316 |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 6GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Centre Contact Resistance | 5mohm |
Coaxial Type | RG174 RG188A RG31 |
Connector Mounting Orientation | Cable |
Contact Resistance | 1mohm |
Dielectric Material | PTFE/PFA |
Insulation Resistance | 1000Mohm |
Material | Brass |
No. of Mating Cycles | 500 |
Operating Frequency Max | 6GHz |
Operating Temperature Max | 155°C |
Termination Method | Crimp |
Voltage Rating VAC | 335V |
Withstand Voltage | 1000V |
Working Voltage | 335V |
Where can I find additional details, specifications and documents for a R27-001-04-0332110MM?
Additional datasheets, footprints and schematics for R27-001-04-0332110MM are listed on our Part Details page. You can also find images and similar parts to R27-001-04-0332110MM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R27-001-04-0332110MM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R27-001-04-0332110MM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R27-001-04-0332110MM fall under?
The R27-001-04-0332110MM is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to R27-001-04-0332110MM when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R27-001-04-0332110MM you can contact the distributor directly for product support, shipping queries etc.
Is the R27-001-04-0332110MM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R27-001-04-0332110MM have stock available?
There is no stock from authorised distributors for R27-001-04-0332110MM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R27-001-04-0332110MM often in real-time on the comparison pages.
What if I can't find stock of R27-001-04-0332110MM?
You can fill out our help required form which you can use to request a quote for R27-001-04-0332110MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.