Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Convert From Coax Type | SMA |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | BNC |
Convert To Gender | Plug |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Intra Series Coaxial |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Connector Mounting | Cable Mount |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Where can I find additional details, specifications and documents for a R19-038-01-002621000?
Additional datasheets, footprints and schematics for R19-038-01-002621000 are listed on our Part Details page. You can also find images and similar parts to R19-038-01-002621000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R19-038-01-002621000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R19-038-01-002621000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R19-038-01-002621000 fall under?
The R19-038-01-002621000 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to R19-038-01-002621000 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R19-038-01-002621000 you can contact the distributor directly for product support, shipping queries etc.
Is the R19-038-01-002621000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R19-038-01-002621000 have stock available?
There is no stock from authorised distributors for R19-038-01-002621000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R19-038-01-002621000 often in real-time on the comparison pages.
What if I can't find stock of R19-038-01-002621000?
You can fill out our help required form which you can use to request a quote for R19-038-01-002621000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.