Status: | Unknown |
---|---|
Series: | R13-584 Series |
RoHS: | Unknown |
Product Range | R13-584 Series |
---|---|
Contact Configuration | SPST |
Switch Operation | Off-(On) |
Contact Current Max | 3A |
Contact Voltage AC Nom | 125V |
Illumination Colour | Green |
Contact Voltage DC Nom | 14V |
Switch Terminals | Solder |
Actuation Type | Round |
Actuator / Cap Colour | Green |
Bezel Diameter | 14mm |
Colour | Green |
Contact Current AC | 1.5A |
Contact Current AC Max | 3A |
Contact Current DC | 3A |
Contact Resistance | 50mohm |
Height | 16mm |
Insulation Resistance | 500Mohm |
Insulation Resistance Voltage | 500VDC |
Operating Temperature Max | 65°C |
Operating Temperature Min | -20°C |
Panel Cutout Diameter | 12.1mm |
Panel Thickness Max | 3mm |
Shaft Diameter | 8.2mm |
Shaft Length | 6mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Panel Cutout Diameter | 12.1mm |
---|---|
Contact Configuration | SPST |
Switch Operation | (On)-Off |
Pushbutton Actuator Style | Round Raised |
Contact Current DC Max | 6A |
Contact Voltage VDC | 14V |
RoHS Compliant | Yes |
Switch, Pushbutton, Spst, 3A, 250V | Newark Electronics |
SWITCH, PUSH BUTTON, SPST, MOM, GREEN | element14 |
Where can I find additional details, specifications and documents for a R13-548CL-05-BG?
Additional datasheets, footprints and schematics for R13-548CL-05-BG are listed on our Part Details page. You can also find images and similar parts to R13-548CL-05-BG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R13-548CL-05-BG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R13-548CL-05-BG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R13-548CL-05-BG fall under?
The R13-548CL-05-BG is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to R13-548CL-05-BG when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R13-548CL-05-BG you can contact the distributor directly for product support, shipping queries etc.
Is the R13-548CL-05-BG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R13-548CL-05-BG have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for R13-548CL-05-BG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R13-548CL-05-BG often in real-time on the comparison pages.
What if I can't find stock of R13-548CL-05-BG?
You can fill out our help required form which you can use to request a quote for R13-548CL-05-BG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.