Status: | Unknown |
---|---|
Series: | R10 Series |
RoHS: | Unknown |
Prices starting from US$27.90
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 28VDC |
Contact Current | 2A |
Product Range | R10 Series |
Relay Mounting | Socket |
Coil Type | - |
Contact Voltage VAC | 120VAC |
Relay Terminals | Quick Connect |
Power Relay, 4Pdt, 2A, 120Vac, Socket | Newark Electronics |
POWER RELAY, 4PDT, 2A, 120VAC, SOCKET | element14 |
TYCO P&B CRADLE RELAY | Relay Specialties |
Electromechanical Relay 4PDT 3A 1KOhm Plug-In | Avnet America |
Special Order: R10S-E1Y4-J1.0K=R10 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 45 mW Coil Resistance: 1000 Ω Coil Special Features: Sensitive Version Industrial Panel Plug-In Monostable, DC 45 mW 1000 Ω | Power Relay | Part Number: R10S-E1Y4-J1.0K | Internal Number: 7-1393769-7 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a R10S-E1Y4-J1.0K?
Additional datasheets, footprints and schematics for R10S-E1Y4-J1.0K are listed on our Part Details page. You can also find images and similar parts to R10S-E1Y4-J1.0K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R10S-E1Y4-J1.0K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R10S-E1Y4-J1.0K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R10S-E1Y4-J1.0K fall under?
The R10S-E1Y4-J1.0K is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to R10S-E1Y4-J1.0K when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R10S-E1Y4-J1.0K you can contact the distributor directly for product support, shipping queries etc.
Is the R10S-E1Y4-J1.0K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R10S-E1Y4-J1.0K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Relay Specialties and Avnet America have stock available or on a lead time for R10S-E1Y4-J1.0K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R10S-E1Y4-J1.0K often in real-time on the comparison pages.
What if I can't find stock of R10S-E1Y4-J1.0K?
You can fill out our help required form which you can use to request a quote for R10S-E1Y4-J1.0K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.