Status: | Unknown |
---|---|
Series: | R10 Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 28VDC |
Contact Current | 2A |
Product Range | R10 Series |
Relay Mounting | Socket |
Coil Type | - |
Contact Voltage VAC | 120VAC |
Relay Terminals | Quick Connect |
Width | 18.7mm |
TYCO P&B CRADLE RELAY | Relay Specialties |
Relay, 2 A, 28 VDC, SPDT, 1.187" L x 0.737" W, 500 Ohms, Panel, R10 Series | TE Connectivity R10S-E1Y2-J5.0K | RS Americas |
ER - Relay | RS |
R10S-E1Y2-J5.0K=R10 |Potter&brumfield Te Connectivity R10S-E1Y2-J5.0K | Newark Electronics |
Electromechanical Relay DPDT 3A 5KOhm Plug-In | Avnet America |
Where can I find additional details, specifications and documents for a R10S-E1Y2-J5.0K?
Additional datasheets, footprints and schematics for R10S-E1Y2-J5.0K are listed on our Part Details page. You can also find images and similar parts to R10S-E1Y2-J5.0K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R10S-E1Y2-J5.0K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R10S-E1Y2-J5.0K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R10S-E1Y2-J5.0K fall under?
The R10S-E1Y2-J5.0K is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to R10S-E1Y2-J5.0K when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R10S-E1Y2-J5.0K you can contact the distributor directly for product support, shipping queries etc.
Is the R10S-E1Y2-J5.0K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R10S-E1Y2-J5.0K have stock available?
Authorised distributors including Relay Specialties, RS Americas, RS, Newark Electronics and Avnet America have stock available or on a lead time for R10S-E1Y2-J5.0K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R10S-E1Y2-J5.0K often in real-time on the comparison pages.
What if I can't find stock of R10S-E1Y2-J5.0K?
You can fill out our help required form which you can use to request a quote for R10S-E1Y2-J5.0K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.