Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Test Socket |
---|---|
Centreline Spacing | 2.54mm |
Connector Tip Style | Cup |
Current Rating | 3A |
Overall Length | 30.2mm |
Spring Force Initial | - |
Spring Force Working Travel | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Colour | Natural |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Probe, Pointed Contact, 3A, 29.59Mm | Newark Electronics |
RECEPTACLE, SOLDER | element14 |
Where can I find additional details, specifications and documents for a R100-SC?
Additional datasheets, footprints and schematics for R100-SC are listed on our Part Details page. You can also find images and similar parts to R100-SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R100-SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R100-SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R100-SC fall under?
The R100-SC is listed under Cable Leads & Connectors > Connectors > Test Connectors & IC Clips.
Can I view similar or alternative parts?
You can view similar parts to R100-SC when available in the Test Connectors & IC Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R100-SC you can contact the distributor directly for product support, shipping queries etc.
Is the R100-SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R100-SC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for R100-SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R100-SC often in real-time on the comparison pages.
What if I can't find stock of R100-SC?
You can fill out our help required form which you can use to request a quote for R100-SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.