Status: | Unknown |
---|---|
Series: | R10 Series |
RoHS: | Unknown |
Prices starting from US$35.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$45.06
|
488
in stock
|
Buy Now | |
Newark Electronics
from US$45.83
|
488
in stock
|
Buy Now | |
element14
from US$47.69
|
488
in stock
|
Buy Now | |
TE Store
from US$102.95
|
335
in stock
|
Buy Now | |
Chip One Stop
from US$36.70
|
41
in stock
|
Buy Now | |
Avnet America
from US$35.15
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 28VDC |
Contact Current | 2A |
Product Range | R10 Series |
Relay Mounting | Socket |
Coil Type | - |
Contact Voltage VAC | 120VAC |
Relay Terminals | Quick Connect |
Relay, Dpdt, 120Vac, 28Vdc, 2A | Newark Electronics |
RELAY, DPDT, 120VAC, 28VDC, 2A | element14 |
R10-E1Y2-J1.0K=R10 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 75 mW Coil Resistance: 1000 Ω Coil Special Features: Sensitive Version Industrial Panel Plug-In Monostable, DC 75 mW 1000 Ω | Power Relay | Part Number: R10-E1Y2-J1.0K | Internal Number: 3-1393766-3 | TE Connectivity | TE Store |
Electromechanical Relay DPDT 3A 45VDC 1KOhm Plug-In | Avnet America |
TYCO P&B CRADLE RELAY, DPDT FI | Relay Specialties |
Where can I find additional details, specifications and documents for a R10-E1Y2-J1.0K?
Additional datasheets, footprints and schematics for R10-E1Y2-J1.0K are listed on our Part Details page. You can also find images and similar parts to R10-E1Y2-J1.0K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R10-E1Y2-J1.0K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R10-E1Y2-J1.0K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R10-E1Y2-J1.0K fall under?
The R10-E1Y2-J1.0K is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to R10-E1Y2-J1.0K when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R10-E1Y2-J1.0K you can contact the distributor directly for product support, shipping queries etc.
Is the R10-E1Y2-J1.0K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R10-E1Y2-J1.0K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Chip One Stop have stock available or on a lead time for R10-E1Y2-J1.0K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R10-E1Y2-J1.0K often in real-time on the comparison pages.
What if I can't find stock of R10-E1Y2-J1.0K?
You can fill out our help required form which you can use to request a quote for R10-E1Y2-J1.0K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.