Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | FAKRA D Plug |
---|---|
Connector Type B | Free End |
Coaxial Cable Type | 1.37mm |
Impedance | 50ohm |
Cable Length - Imperial | 3.94" |
Cable Length - Metric | 100mm |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Cable Assembly Type | RF Coaxial |
Cable Length | 100mm |
Colour | Black |
External Diameter | 1.37mm |
Where can I find additional details, specifications and documents for a R-FD31G0000100C?
Additional datasheets, footprints and schematics for R-FD31G0000100C are listed on our Part Details page. You can also find images and similar parts to R-FD31G0000100C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-FD31G0000100C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-FD31G0000100C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-FD31G0000100C fall under?
The R-FD31G0000100C is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to R-FD31G0000100C when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-FD31G0000100C you can contact the distributor directly for product support, shipping queries etc.
Is the R-FD31G0000100C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-FD31G0000100C have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for R-FD31G0000100C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-FD31G0000100C often in real-time on the comparison pages.
What if I can't find stock of R-FD31G0000100C?
You can fill out our help required form which you can use to request a quote for R-FD31G0000100C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.