Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$57.13
Distributor | Stock | ||
---|---|---|---|
Newark
from US$90.38
|
No stock
|
Buy Now | |
Heilind Electronics
from US$90.50
|
18
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$90.50
|
6
in stock
|
Buy Now | |
RS Americas
from US$57.13
|
3
in stock
|
Buy Now | |
Avnet America
from US$73.17
|
-
|
Buy Now | |
TTI Europe
from US$80.30
|
-
|
Buy Now | |
Richardson RFPD
from US$71.21
|
-
|
Buy Now | |
Sager
from US$82.68
|
-
|
Buy Now |
Connector Type | Stripped Lead Ends |
---|---|
Height (Body) | .03in, .762mm |
Wire Length | 180in |
Width (Body) | 6.604mm, .26in |
Length (Body) | 10in, 254mm |
Wire Diameter | 26AWG |
Wire Count | 3 |
Tolerance Class | 100 W (0 °C) +/- .5% at 0 °C |
Sensor Package | Fiberglass Body |
Element Material | Copper |
Sensor Type | Copper Stator Winding RTD |
Wire/Cladding Type | PTFE Insulated |
Lead Wire Style | PTFE Insulated |
Model Number | 300HC1D10.003SH180A |
T1 and T2 for TCR | 0 and +100°C |
TCR at (T1 and T2) | 4270ppm/°C |
抵抗の参照温度 | 0°C |
T_ref for Accuracy | 0°C |
Ambient Temperature Range | -58 – 356°F, -50 – 180°C |
Maximum Temperature | 356°F, 180°C |
Resistance (at T_ref) | 10 (25 °C)Ω |
RTD,STRR,C10,427,.5%,.030T,H TEMPERATURE | Heilind Electronics |
Sensor | RS Americas |
Rtd,strr,c10,427,.5%,.030T,h/Box Rohs Compliant: Yes |Te Connectivity Sensors R-8203 | Newark Electronics |
Temp Sensor Analog Serial (3-Wire) | Avnet America |
RTDSTRRC10427.5%.030TH | TTI Europe |
TEMPERATURE SENSORS | Richardson RFPD |
Industrial Temperature Sensors RTD,STRR,C10,427,.5%,.030T,H | Sager |
Where can I find additional details, specifications and documents for a R-8203?
Additional datasheets, footprints and schematics for R-8203 are listed on our Part Details page. You can also find images and similar parts to R-8203 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-8203 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-8203 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-8203 fall under?
The R-8203 is listed under Sensors > Temperature Sensors > RTD Sensors & Probes > RTD Sensors.
Can I view similar or alternative parts?
You can view similar parts to R-8203 when available in the RTD Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-8203 you can contact the distributor directly for product support, shipping queries etc.
Is the R-8203 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-8203 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for R-8203.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-8203 often in real-time on the comparison pages.
What if I can't find stock of R-8203?
You can fill out our help required form which you can use to request a quote for R-8203 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.