R-132G7210100CB Leads by Multicomp

CABLE U.FL - SMA 100MM 50OHM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.21

Distributor Stock
Logo for Farnell
Farnell
from US$7.39
2,480
in stock
Buy Now
Logo for element14
element14
from US$7.39
2,744
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.21
2,566
in stock
Buy Now

Specifications

Connector Type A U.FL Right Angle Plug
Connector Type B SMA Bulkhead Jack
Coaxial Cable Type 1.37mm
Impedance 50ohm
Cable Length - Imperial 3.9"
Cable Length - Metric 100mm
Jacket Colour Black
Product Range -
SVHC No SVHC (07-Jul-2017)
Cable Assembly Type RF Coaxial
Jacket Material PTFE


R-132G7210100CB Cable Assemblies by Multicomp Pro

COAXIAL CABLE, 100MM, BLACK

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Type A U.FL Right Angle Plug
Connector Type B SMA Bulkhead Jack
Coaxial Cable Type 1.37mm
Impedance 50ohm
Cable Length - Imperial 3.9"
Cable Length - Metric 100mm
Jacket Color Black
RoHS Compliant Yes

Alternative Descriptions

CABLE, U.FL - SMA, 100MM, 50OHM | element14
Coaxial Cable, 100Mm, Black | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a R-132G7210100CB?

Additional datasheets, footprints and schematics for R-132G7210100CB are listed on our Part Details page. You can also find images and similar parts to R-132G7210100CB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for R-132G7210100CB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-132G7210100CB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does R-132G7210100CB fall under?

The R-132G7210100CB is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.

Can I view similar or alternative parts?

You can view similar parts to R-132G7210100CB when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the R-132G7210100CB you can contact the distributor directly for product support, shipping queries etc.

Is the R-132G7210100CB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for R-132G7210100CB have stock available?

Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for R-132G7210100CB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for R-132G7210100CB often in real-time on the comparison pages.

What if I can't find stock of R-132G7210100CB?

You can fill out our help required form which you can use to request a quote for R-132G7210100CB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay