Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.63
Distributor | Stock | ||
---|---|---|---|
Sager
from US$22.63
|
-
|
Buy Now |
Connector Type | Stripped Lead Ends |
---|---|
Diameter | .013in, .33mm |
Height | .0041in, .1mm |
Width | 0.0081in, .2mm |
Length | 71in, 1800mm |
Wire Length | 1800mm, 71in |
Junction Grounding | Ungrounded |
Package | Spool |
Model Number | 605-T-40-PE-71.0-SP |
Thermocouple Type | T |
Sensor Type | Thermocouple |
Wire/Cladding Type | Polyesterimide |
Error Limits/T-Accuracy | Special Error Limits +/-0.5C |
Ambient Temperature Range | -40 – 180°C, -40 – 360°F |
Where can I find additional details, specifications and documents for a R-12454-13?
Additional datasheets, footprints and schematics for R-12454-13 are listed on our Part Details page. You can also find images and similar parts to R-12454-13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-12454-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-12454-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-12454-13 fall under?
The R-12454-13 is listed under Sensors > Temperature Sensors > Thermocouple Sensors.
Can I view similar or alternative parts?
You can view similar parts to R-12454-13 when available in the Thermocouple Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-12454-13 you can contact the distributor directly for product support, shipping queries etc.
Is the R-12454-13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-12454-13 have stock available?
Authorised distributors including Sager have stock available or on a lead time for R-12454-13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-12454-13 often in real-time on the comparison pages.
What if I can't find stock of R-12454-13?
You can fill out our help required form which you can use to request a quote for R-12454-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.