Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Marker Type | Self Laminating |
---|---|
Legend | CAL / ID# / BY / DATE / DUE |
Marker Dimensions | 152.4mm x 25.4mm |
Marker Material | Vinyl |
Legend Colour | - |
Marker Colour | Magenta White |
Calibration Labels, Wrap-Around, Vinyl, 152.4Mm W | Newark Electronics |
CALIBRATION LABELS, WRAP-AROUND, VINYL, 152.4MM W | element14 |
Where can I find additional details, specifications and documents for a QUP3MG?
Additional datasheets, footprints and schematics for QUP3MG are listed on our Part Details page. You can also find images and similar parts to QUP3MG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QUP3MG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QUP3MG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QUP3MG fall under?
The QUP3MG is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to QUP3MG when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QUP3MG you can contact the distributor directly for product support, shipping queries etc.
Is the QUP3MG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QUP3MG have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for QUP3MG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QUP3MG often in real-time on the comparison pages.
What if I can't find stock of QUP3MG?
You can fill out our help required form which you can use to request a quote for QUP3MG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.