Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
714
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
840
in stock
|
Buy Now | |
element14
from US$0.28
|
714
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
580
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
NPN silicon phototransistor |
Package type: sidelooker |
Medium wide reception angle, 50< ° |
Package material and color: black epoxy |
Matched emitter: QEE113 |
Daylight filter |
High sensitivity |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | QSE114 |
---|---|
Compliance | Pb-free |
IC (on) (mA) | 1 |
ICEO (nA) | 100 |
VCE(sat) (V) | 0.4 |
Reception Angle (°) | 50 |
Package Type | SIDELOOKER DETECTOR |
Infrared Photo Transistor, 880Nm | Newark Electronics |
INFRARED PHOTO TRANSISTOR, 880NM | element14 |
Phototransistor IR Chip Silicon 880nm 2-Pin Side Looker Bulk | Avnet Silica |
QSE114 Series 30 V 880 nm Through Hole Plastic Silicon Infrared Phototransistor | Future Electronics |
Where can I find additional details, specifications and documents for a QSE114?
Additional datasheets, footprints and schematics for QSE114 are listed on our Part Details page. You can also find images and similar parts to QSE114 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QSE114 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QSE114 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QSE114 fall under?
The QSE114 is listed under Interfaces > Infrared > Photo Sensor Transistor.
Can I view similar or alternative parts?
You can view similar parts to QSE114 when available in the Photo Sensor Transistor range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QSE114 you can contact the distributor directly for product support, shipping queries etc.
Is the QSE114 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for QSE114 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet Silica have stock available or on a lead time for QSE114.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QSE114 often in real-time on the comparison pages.
What if I can't find stock of QSE114?
You can fill out our help required form which you can use to request a quote for QSE114 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.