Status: | Active |
---|---|
Series: | QSE113 |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
810
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
879
in stock
|
Buy Now | |
element14
from US$0.37
|
879
in stock
|
Buy Now | |
Farnell
from US$0.37
|
879
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
134
in stock
|
Buy Now | |
Avnet Silica
-
|
9,500
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
NPN silicon phototransistor |
Package type: sidelooker |
Medium wide reception angle, 50< ° |
Package material and color: black epoxy |
Matched emitter: QEE113 |
Daylight filter |
High sensitivity |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | QSE113 |
---|---|
Compliance | Pb-free |
IC (on) (mA) | 0.25 |
ICEO (nA) | 100 |
VCE(sat) (V) | 0.4 |
Reception Angle (°) | 50 |
Package Type | SIDELOOKER DETECTOR |
880 nm 50â–‘ Reception Angle Black Epoxy GaAs Side looker Infrared Phototransistor | Future Electronics |
Infrared Phototransistor, Npn, 880Nm, | Newark Electronics |
INFRARED PHOTOTRANSISTOR, NPN, 880NM, | element14 |
IC, Fairchild, QSE113 | RS |
Phototransistor | Transfer Multisort Elektronik |
Phototransistor IR Chip Silicon 880nm 2-Pin Side Looker Bulk | Avnet Silica |
Where can I find additional details, specifications and documents for a QSE113?
Additional datasheets, footprints and schematics for QSE113 are listed on our Part Details page. You can also find images and similar parts to QSE113 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QSE113 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QSE113 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QSE113 fall under?
The QSE113 is listed under Interfaces > Infrared > Photo Sensor Transistor.
Can I view similar or alternative parts?
You can view similar parts to QSE113 when available in the Photo Sensor Transistor range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QSE113 you can contact the distributor directly for product support, shipping queries etc.
Is the QSE113 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for QSE113 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for QSE113.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QSE113 often in real-time on the comparison pages.
What if I can't find stock of QSE113?
You can fill out our help required form which you can use to request a quote for QSE113 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.