Status: | Active |
---|---|
Series: | QSB363 |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
2,237
in stock
|
Buy Now | |
element14
from US$0.19
|
2,237
in stock
|
Buy Now | |
Farnell
from US$0.18
|
2,237
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
693
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
NPN silicon phototransistor |
T-3/4 (2 mm) surface mount package |
Medium wide beam angle 24° |
Black plastic package |
Matched emitters: QEB363 or QEB373 |
Daylight filter |
Tape & Reel option (See tape & Reel specifications) |
Lead form options: Gullwing, Yoke, Z-Bend |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | QSB363 |
---|---|
Compliance | Pb-free Halide free |
IC (on) (mA) | 1 |
ICEO (nA) | 100 |
VCE(sat) (V) | 0.4 |
Reception Angle (°) | 24 |
Package Type | T-3/4, NON JEDEC BODY SIZE 2.0 X 2.5 MM UNDERMOUNT |
Infrared Photo Transistor, T-3/4 | Newark Electronics |
INFRARED PHOTO TRANSISTOR, T-3/4 | element14 |
Phototransistor | Transfer Multisort Elektronik |
IC, Fairchild, QSB363ZR | RS |
QSB363 Series 30 V 940 nm Subminiature Plastic Silicon Infrared Phototransistor | Future Electronics |
Phototransistor IR Chip Silicon 940nm 2-Pin T-3/4 T/R | Avnet America |
Where can I find additional details, specifications and documents for a QSB363ZR?
Additional datasheets, footprints and schematics for QSB363ZR are listed on our Part Details page. You can also find images and similar parts to QSB363ZR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QSB363ZR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QSB363ZR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QSB363ZR fall under?
The QSB363ZR is listed under Interfaces > Infrared > Photo Sensor Transistor.
Can I view similar or alternative parts?
You can view similar parts to QSB363ZR when available in the Photo Sensor Transistor range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QSB363ZR you can contact the distributor directly for product support, shipping queries etc.
Is the QSB363ZR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for QSB363ZR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for QSB363ZR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QSB363ZR often in real-time on the comparison pages.
What if I can't find stock of QSB363ZR?
You can fill out our help required form which you can use to request a quote for QSB363ZR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.