Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
1,030
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
47,256
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
18,816
in stock
|
Buy Now | |
Farnell
from US$0.24
|
18,816
in stock
|
Buy Now | |
element14
from US$0.22
|
14,716
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
-
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now |
2.5V-drive type |
Nch+Nch Middle-power MOSFET |
Fast Switching Speed |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-25T |
---|---|
Number of terminal | 5 |
Polarity | Nch+Nch |
Drain-Source Voltage VDSS[V] | 30 |
Drain Current ID[A] | 2 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 0.11 |
RDS(on)[Ω] VGS=4V(Typ.) | 0.076 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.071 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.11 |
Total gate charge Qg[nC] | 2.8 |
Power Dissipation (PD)[W] | 1.25 |
Drive Voltage[V] | 2.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1) |
Data Sheet |
---|
QS5K2 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, Dual, Nn, 30V, 2A | Newark Electronics |
MOSFET, DUAL, NN, 30V, 2A | Farnell |
Transistor MOSFET Array Dual N-CH 30V 2A 5-Pin TSMT T/R | Avnet America |
MOSFET N-ch 30V 2A 0.1Ohm TSMT5 | RS |
2N-CH 30V 2A 71mOhm@4.5V TSMT5 | Rutronik |
QS5K2 Series Dual N-Channel 30 V 100 mOhm 1.25 W Surface Mount Mosfet - TSMT5 | Future Electronics |
ROHM QS5K2TR Dual N-channel MOSFET Transistor, 2 A, 30 V, 5-Pin TSMT | ROHM Semiconductor QS5K2TR | RS Americas |
Where can I find additional details, specifications and documents for a QS5K2TR?
Additional datasheets, footprints and schematics for QS5K2TR are listed on our Part Details page. You can also find images and similar parts to QS5K2TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS5K2TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS5K2TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS5K2TR fall under?
The QS5K2TR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to QS5K2TR when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS5K2TR you can contact the distributor directly for product support, shipping queries etc.
Is the QS5K2TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for QS5K2TR have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Farnell, element14 and Avnet America have stock available or on a lead time for QS5K2TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS5K2TR often in real-time on the comparison pages.
What if I can't find stock of QS5K2TR?
You can fill out our help required form which you can use to request a quote for QS5K2TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.