Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Label Type | Tag |
---|---|
Label Dimensions | 146.1mm x 73mm |
Label Material | Paper |
Label Colour | Red on White |
Pack Quantity | 100 |
Product Range | - |
Label Size | 146.1mm x 73mm |
Qmt123 |Amp Te Connectivity QMT123 | Newark Electronics |
Wire Labels&Markers TAG DO NOT USE Sold by Pack | Rapid Electronics |
QMT123 | Avnet America |
Where can I find additional details, specifications and documents for a QMT123?
Additional datasheets, footprints and schematics for QMT123 are listed on our Part Details page. You can also find images and similar parts to QMT123 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QMT123 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QMT123 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QMT123 fall under?
The QMT123 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to QMT123 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QMT123 you can contact the distributor directly for product support, shipping queries etc.
Is the QMT123 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QMT123 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for QMT123.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QMT123 often in real-time on the comparison pages.
What if I can't find stock of QMT123?
You can fill out our help required form which you can use to request a quote for QMT123 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.