Status: | Active |
---|---|
Series: | QEE113 |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
1,200
in stock
|
Buy Now | |
element14
from US$0.29
|
4,054
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
3,500
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
3,500
in stock
|
Buy Now | |
Farnell
from US$0.28
|
2,750
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
315
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
48
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
l = 940 nm |
Package type: sidelooker |
Chip material = GaAs |
Matched photosensor: QSE113 |
Medium wide emission angle, 50<font face="Courier New" ° |
Package material: clear epoxy |
High output power |
Gray stripe on the top side |
Applications |
---|
Medical Electronics/Devices |
Test and Measurement |
End Products |
---|
Automation |
Building & Home Control |
Description | QEE113 |
---|---|
Compliance | Pb-free |
Wavelength (nm) | 945 |
IE (Min) (mW/Sr) | 3 |
IE (Max) (mW/Sr) | 12 |
Viewing Angle (°) | 50 |
Switching Time (ns) | 800 |
Package Type | SIDELOOKER EMITTER |
INFRARED EMITTER, 945 NM, SIDE LOOKING | element14 |
Led S-Look Gaas Rohs Compliant: Yes |Onsemi QEE113 | Newark Electronics |
LED IrLED 945nm 2-Pin Side Looker Bulk | Avnet America |
LED S-LOOK GAAS | RS |
940 nm 50â–‘ Emission Angle Clear Epoxy GaAs Side Looker Infrared Emitting Diode | Future Electronics |
IR transmitter | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a QEE113?
Additional datasheets, footprints and schematics for QEE113 are listed on our Part Details page. You can also find images and similar parts to QEE113 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QEE113 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QEE113 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QEE113 fall under?
The QEE113 is listed under Interfaces > Infrared > Emitting Diodes.
Can I view similar or alternative parts?
You can view similar parts to QEE113 when available in the Emitting Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QEE113 you can contact the distributor directly for product support, shipping queries etc.
Is the QEE113 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for QEE113 have stock available?
Authorised distributors including element14, Newark Electronics, Avnet America, Farnell and RS have stock available or on a lead time for QEE113.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QEE113 often in real-time on the comparison pages.
What if I can't find stock of QEE113?
You can fill out our help required form which you can use to request a quote for QEE113 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.