Status: | Unknown |
---|---|
Series: | Q-CEE S QCC Series |
RoHS: | Unknown |
Label Type | Self Laminating |
---|---|
Label Dimensions | 25.4mm x 15.9mm |
Label Material | Vinyl |
Label Colour | Red on White |
Pack Quantity | 144 |
Product Range | Q-CEE S QCC Series |
Label, Calibration, Vinyl, Red (Printed), White (Material), 1 in., 0.625 in. | TE Connectivity QCC311RD | RS Americas |
Calibration Labels, Self-Lam, Vinyl, 25.4Mm W | Newark Electronics |
CALIBRATION LABELS, SELF-LAM, VINYL, 25.4MM W | element14 |
Where can I find additional details, specifications and documents for a QCC311RD?
Additional datasheets, footprints and schematics for QCC311RD are listed on our Part Details page. You can also find images and similar parts to QCC311RD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QCC311RD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QCC311RD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QCC311RD fall under?
The QCC311RD is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to QCC311RD when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QCC311RD you can contact the distributor directly for product support, shipping queries etc.
Is the QCC311RD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QCC311RD have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for QCC311RD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QCC311RD often in real-time on the comparison pages.
What if I can't find stock of QCC311RD?
You can fill out our help required form which you can use to request a quote for QCC311RD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.