Status: | Unknown |
---|---|
Series: | Q-CEE S QCC Series |
RoHS: | Unknown |
Label Type | Self Laminating |
---|---|
Label Dimensions | 25.4mm x 15.9mm |
Label Material | Vinyl |
Label Colour | Grey on White |
Pack Quantity | 144 |
Product Range | Q-CEE S QCC Series |
Calibration Labels, Self-Lam, Vinyl, 25.4Mm W | Newark Electronics |
CALIBRATION LABELS, SELF-LAM, VINYL, 25.4MM W | element14 |
Where can I find additional details, specifications and documents for a QCC311GY?
Additional datasheets, footprints and schematics for QCC311GY are listed on our Part Details page. You can also find images and similar parts to QCC311GY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QCC311GY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QCC311GY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QCC311GY fall under?
The QCC311GY is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to QCC311GY when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QCC311GY you can contact the distributor directly for product support, shipping queries etc.
Is the QCC311GY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QCC311GY have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for QCC311GY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QCC311GY often in real-time on the comparison pages.
What if I can't find stock of QCC311GY?
You can fill out our help required form which you can use to request a quote for QCC311GY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.