Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$21.62
Marker Type | Pre Printed |
---|---|
Marker Dimensions | 50.8mm x 12.7mm |
Marker Material | Vinyl |
Legend | VERIFY BEFORE EACH USE |
Legend Color | Red |
Marker Color | Red / White |
Background Color | White |
RoHS Compliant | Yes |
Qc137 |Raychem Te Connectivity QC137 | Newark Electronics |
Warning Signs VERIFY BEFOREUSE Sold by Pack of | Rapid Electronics |
QC137 | Avnet America |
Where can I find additional details, specifications and documents for a QC137?
Additional datasheets, footprints and schematics for QC137 are listed on our Part Details page. You can also find images and similar parts to QC137 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QC137 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QC137 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QC137 fall under?
The QC137 is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to QC137 when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QC137 you can contact the distributor directly for product support, shipping queries etc.
Is the QC137 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for QC137 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and element14 have stock available or on a lead time for QC137.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QC137 often in real-time on the comparison pages.
What if I can't find stock of QC137?
You can fill out our help required form which you can use to request a quote for QC137 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.