Status: | Unknown |
---|---|
Series: | PZB300 Series |
RoHS: | Unknown |
Prices starting from US$1.80
Capacitance | 0.15µF |
---|---|
Suppression Class | X2 / Y2 |
Product Range | PZB300 Series |
Voltage Rating X | 275V |
Voltage Rating Y | 275V |
Capacitor Dielectric Type | Paper (MP) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 600V/µs |
Capacitor Case Style | Radial |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitor Application | Safety / Suppression |
External Depth | 12.5mm |
External Length / Height | 16mm |
External Width | 24mm |
Lead Spacing | 20mm |
Voltage Rating VAC | 275V |
Cap, 0.15Μf, 20%, Paper, Radial | Newark Electronics |
CAP, 0.15µF, 20%, PAPER, RADIAL | element14 |
Filter: anti-interference | Transfer Multisort Elektronik |
Safety Capacitor, 0.15 uF, 275 VAC, 275 VAC, ± 20%, Delta EMI X2 / Y2 / Y2, Metallized Paper, Radial Box - 3 Pin, Through Hole | Avnet America |
Safety Capacitor, 0.15 uF, 275 VAC, 275 VAC, � 20%, Delta EMI X2 / Y2 / Y2, Metallized Paper, Radial Box - 3 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a PZB300MC21R30?
Additional datasheets, footprints and schematics for PZB300MC21R30 are listed on our Part Details page. You can also find images and similar parts to PZB300MC21R30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PZB300MC21R30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PZB300MC21R30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PZB300MC21R30 fall under?
The PZB300MC21R30 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PZB300MC21R30 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PZB300MC21R30 you can contact the distributor directly for product support, shipping queries etc.
Is the PZB300MC21R30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PZB300MC21R30 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for PZB300MC21R30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PZB300MC21R30 often in real-time on the comparison pages.
What if I can't find stock of PZB300MC21R30?
You can fill out our help required form which you can use to request a quote for PZB300MC21R30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.