Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Small, power mold type. |
High ESD resistant. |
Configuration | Single |
---|---|
Package Code | DO-214AC (SMA) |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 1000 |
Zener Voltage VZ (Typ.)[V] | 16.86 |
Zener Voltage VZ (Min.)[V] | 16.2 |
Zener Voltage VZ (Max.)[V] | 18.3 |
IZ @ VZ [mA] | 20 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.6x5 (t=2.2) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
PTZTF16B Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Zener Diode, 16.86V, Do-214Ac | Newark Electronics |
ZENER DIODE, 16.86V, DO-214AC | element14 |
Zener Single Diode, 16.86 V, 1 W, DO-214AC (SMA), 2 Pins, 150 °C, Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a PTZTFTE2516B?
Additional datasheets, footprints and schematics for PTZTFTE2516B are listed on our Part Details page. You can also find images and similar parts to PTZTFTE2516B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTZTFTE2516B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTZTFTE2516B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTZTFTE2516B fall under?
The PTZTFTE2516B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to PTZTFTE2516B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTZTFTE2516B you can contact the distributor directly for product support, shipping queries etc.
Is the PTZTFTE2516B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for PTZTFTE2516B have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for PTZTFTE2516B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTZTFTE2516B often in real-time on the comparison pages.
What if I can't find stock of PTZTFTE2516B?
You can fill out our help required form which you can use to request a quote for PTZTFTE2516B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.