Status: | Unknown |
---|---|
Series: | PTZTE Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 30V |
---|---|
Power Dissipation Pd | 1W |
Diode Case Style | SOD-106 |
Zener Tolerance ± | - |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | PTZTE Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 1W |
Termination Type | Surface Mount Device |
Test Current | 10mA |
Zener Single Diode, 30 V, 1 W, Sod-106, 2, 150 C Rohs Compliant: Yes |Rohm PTZTE2530A | Newark Electronics |
DIODE, ZENER, 1W, SOD-106 | element14 |
Where can I find additional details, specifications and documents for a PTZTE2530A?
Additional datasheets, footprints and schematics for PTZTE2530A are listed on our Part Details page. You can also find images and similar parts to PTZTE2530A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTZTE2530A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTZTE2530A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTZTE2530A fall under?
The PTZTE2530A is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to PTZTE2530A when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTZTE2530A you can contact the distributor directly for product support, shipping queries etc.
Is the PTZTE2530A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTZTE2530A have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for PTZTE2530A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTZTE2530A often in real-time on the comparison pages.
What if I can't find stock of PTZTE2530A?
You can fill out our help required form which you can use to request a quote for PTZTE2530A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.