Status: | Unknown |
---|---|
Series: | PTVE Series |
RoHS: | Unknown |
Product Range | PTVE Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 5.5mm² |
Insulator Colour | Yellow |
Insulator Material | Vinyl |
Tab Size - Metric | - |
Tab Size - Imperial | - |
SVHC | No SVHC (27-Jun-2018) |
Overall Length | 14mm |
Pin Diameter | 2.8mm |
Pin Length | 14mm |
Terminal Material | Copper |
Termination | Crimp |
Status: | Unknown |
---|---|
Series: | PTVE Series |
RoHS: | Compliant |
Product Range | PTVE Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 5.5mm² |
Insulator Colour | Yellow |
Insulator Material | Vinyl |
Termination | Crimp |
RoHS Compliant | Yes |
Terminal, Blade, 2.79Mm, Crimp, Yellow | Newark Electronics |
CRIMP TERMINAL, PIN, YELLOW, PK100 | element14 |
Where can I find additional details, specifications and documents for a PTVE6-13?
Additional datasheets, footprints and schematics for PTVE6-13 are listed on our Part Details page. You can also find images and similar parts to PTVE6-13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTVE6-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTVE6-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTVE6-13 fall under?
The PTVE6-13 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to PTVE6-13 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTVE6-13 you can contact the distributor directly for product support, shipping queries etc.
Is the PTVE6-13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTVE6-13 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PTVE6-13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTVE6-13 often in real-time on the comparison pages.
What if I can't find stock of PTVE6-13?
You can fill out our help required form which you can use to request a quote for PTVE6-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.