Status: | Unknown |
---|---|
Series: | PTSC Series |
RoHS: | Unknown |
Thermostat Type | - |
---|---|
Operating Temperature Min | 0°C |
Operating Temperature Max | 90°C |
Contact Rating | 20A at 250VAC |
Contact Operation | - |
Thermostat Mounting | DIN Rail |
Approvals & Standards | - |
Product Range | PTSC Series |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Operating Temperature Min | 0°C |
---|---|
Operating Temperature Max | 90°C |
Contact Rating | 20A at 250VAC |
Thermostat Mounting | DIN Rail |
RoHS Compliant | Yes |
Capillary Thermostat, 0-90 Deg C, 20A | Newark Electronics |
Where can I find additional details, specifications and documents for a PTSC-090C?
Additional datasheets, footprints and schematics for PTSC-090C are listed on our Part Details page. You can also find images and similar parts to PTSC-090C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTSC-090C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTSC-090C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTSC-090C fall under?
The PTSC-090C is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to PTSC-090C when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTSC-090C you can contact the distributor directly for product support, shipping queries etc.
Is the PTSC-090C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTSC-090C have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PTSC-090C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTSC-090C often in real-time on the comparison pages.
What if I can't find stock of PTSC-090C?
You can fill out our help required form which you can use to request a quote for PTSC-090C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.