Status: | Unknown |
---|---|
Series: | PTSC Series |
RoHS: | Unknown |
No distributors results available
Thermostat Type | - |
---|---|
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Contact Rating | 20A at 250VAC |
Contact Operation | - |
Thermostat Mounting | DIN Rail |
Approvals & Standards | - |
Product Range | PTSC Series |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a PTSC-050C?
Additional datasheets, footprints and schematics for PTSC-050C are listed on our Part Details page. You can also find images and similar parts to PTSC-050C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTSC-050C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTSC-050C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTSC-050C fall under?
The PTSC-050C is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to PTSC-050C when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTSC-050C you can contact the distributor directly for product support, shipping queries etc.
Is the PTSC-050C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTSC-050C have stock available?
There is no stock from authorised distributors for PTSC-050C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTSC-050C often in real-time on the comparison pages.
What if I can't find stock of PTSC-050C?
You can fill out our help required form which you can use to request a quote for PTSC-050C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.