PTN78000WAS Batteries & Power Supplies by Texas Instruments

DC-DC CONVERTER 1 O/P 2.5-12.6V 1.5A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.44

Distributor Stock
Logo for Farnell
Farnell
from US$22.56
810
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$19.01
810
in stock
Buy Now
Logo for element14
element14
from US$19.29
810
in stock
Buy Now
Logo for RS
RS
from US$14.94
189
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$9.44
183
in stock
Buy Now

Specifications

Output Power Max 22.5W
Output Voltage Min 2.5V
Output Voltage Max 12.6V
Output Current Max 1.5A
DC / DC Converter Output Type Adjustable
DC / DC Converter Type Surface Mount DIP
Input Voltage DC Min 7V
Input Voltage DC Max 36V
Height 8.5mm
Depth 18.92mm
Width 12.57mm
Product Range -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Dc-Dc Converter, 1 O/P, 2.5-12.6V, 1.5A | Newark Electronics
DC-DC CONVERTER, 1 O/P, 2.5-12.6V, 1.5A | element14
DC/DC Converter, PTN78000WAS | RS
1.5-A, Wide-Input Adjustable Switching Regulator | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PTN78000WAS?

Additional datasheets, footprints and schematics for PTN78000WAS are listed on our Part Details page. You can also find images and similar parts to PTN78000WAS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PTN78000WAS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTN78000WAS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PTN78000WAS fall under?

The PTN78000WAS is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to PTN78000WAS when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PTN78000WAS you can contact the distributor directly for product support, shipping queries etc.

Is the PTN78000WAS RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PTN78000WAS have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Texas Instruments have stock available or on a lead time for PTN78000WAS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PTN78000WAS often in real-time on the comparison pages.

What if I can't find stock of PTN78000WAS?

You can fill out our help required form which you can use to request a quote for PTN78000WAS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay