PTH05010WAH Batteries & Power Supplies by Texas Instruments

DC-DC CONV NON-ISO POL ADJ 1O/P 15A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.15

Distributor Stock
Logo for Farnell
Farnell
from US$10.15
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$11.55
6,768
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$17.52
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Output Power Max 54W
Output Voltage Min 800mV
Output Voltage Max 3.6V
Output Current Max 15A
DC / DC Converter Output Type Adjustable
DC / DC Converter Type POLA DIP
Input Voltage DC Min 4.5V
Input Voltage DC Max 5.5V
Height 9mm
Depth 34.8mm
Width 15.75mm
Product Range -
SVHC No SVHC (27-Jun-2018)
DC / DC Converter Mounting Through Hole
No. of Outputs 1Outputs, 1 Output

Alternative Descriptions

15 A, 5-V Input Wide-Output Adjust Plug-in Power Module | Texas Instruments
Output Power Max:54W | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PTH05010WAH?

Additional datasheets, footprints and schematics for PTH05010WAH are listed on our Part Details page. You can also find images and similar parts to PTH05010WAH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PTH05010WAH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTH05010WAH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PTH05010WAH fall under?

The PTH05010WAH is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to PTH05010WAH when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PTH05010WAH you can contact the distributor directly for product support, shipping queries etc.

Is the PTH05010WAH RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PTH05010WAH have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for PTH05010WAH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PTH05010WAH often in real-time on the comparison pages.

What if I can't find stock of PTH05010WAH?

You can fill out our help required form which you can use to request a quote for PTH05010WAH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay