Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Power Max | 36W |
---|---|
Output Voltage Min | 690mV |
Output Voltage Max | 3.6V |
Output Current Max | 10A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | Module |
Input Voltage DC Min | 2.2V |
Input Voltage DC Max | 5.5V |
Height | 8.33mm |
Depth | 22.1mm |
Width | 15.75mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
DC / DC Converter Mounting | Through Hole |
No. of Outputs | 1Outputs, 1 Output |
Dc-Dc Conv, Non-Iso Pol, Adj, 1O/P, 10A | Newark Electronics |
10-A, 2.2V to 5.5V Input, Non-Isolated, Wide Output, Adjustable Power Module with TurboTrans | Texas Instruments |
Where can I find additional details, specifications and documents for a PTH04T240WAD?
Additional datasheets, footprints and schematics for PTH04T240WAD are listed on our Part Details page. You can also find images and similar parts to PTH04T240WAD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTH04T240WAD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTH04T240WAD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTH04T240WAD fall under?
The PTH04T240WAD is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PTH04T240WAD when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTH04T240WAD you can contact the distributor directly for product support, shipping queries etc.
Is the PTH04T240WAD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTH04T240WAD have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for PTH04T240WAD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTH04T240WAD often in real-time on the comparison pages.
What if I can't find stock of PTH04T240WAD?
You can fill out our help required form which you can use to request a quote for PTH04T240WAD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.