PT78ST112H Batteries & Power Supplies by Texas Instruments

IC ISR HORIZONTAL +12V 78ST112

Status: Unknown
Series: PT78ST100 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

DC / DC Converter Mounting Through Hole
No. of Outputs 1 Output, 1Outputs
Output Power Max 18W
Output Voltage Nom. 12V
Output Current Max 1.5A
Input Voltage DC Min 16V
Input Voltage DC Max 38V
Product Range PT78ST100 Series
SVHC No SVHC (27-Jun-2018)
Accuracy % 1%
Base Number 78
DC / DC Converter Output Type Fixed
Device Marking PT78ST112H
Frequency 650kHz
IC Generic Number 78ST112
Input Voltage Max 38V
Input Voltage Min 16V
No. of Pins 3Pins
Operating Temperature Max 85°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Output Current 1.5A
Output Voltage 12V
Output Voltage Max 12V
Power Supply IC Type Switching regulator
Primary Input Voltage 38V
Supply Voltage 38V
Supply Voltage Max 38V
Supply Voltage Min 16V
Switch Output Current Isw Max 1.5A
Voltage Regulator Type Step Down (Buck)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PT78ST112H?

Additional datasheets, footprints and schematics for PT78ST112H are listed on our Part Details page. You can also find images and similar parts to PT78ST112H on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PT78ST112H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT78ST112H price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PT78ST112H fall under?

The PT78ST112H is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to PT78ST112H when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PT78ST112H you can contact the distributor directly for product support, shipping queries etc.

Is the PT78ST112H RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PT78ST112H have stock available?

There is no stock from authorised distributors for PT78ST112H.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PT78ST112H often in real-time on the comparison pages.

What if I can't find stock of PT78ST112H?

You can fill out our help required form which you can use to request a quote for PT78ST112H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay