Status: | Unknown |
---|---|
Series: | PT Series |
RoHS: | Unknown |
Socket Mounting | DIN Rail |
---|---|
Socket Terminals | Screw |
No. of Pins | - |
Current Rating | 10A |
Voltage Rating | 240V |
Product Range | PT Series |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Socket |
Approval Bodies | VDE |
Approval Category | UL Recognised |
Dielectric Voltage Coil to Contact | 2500VAC |
Dielectric Voltage Contact to Contact | 2500VAC |
External Depth | 58mm |
External Length / Height | 73.5mm |
External Width | 27mm |
For Use With | PT Series Miniature General Purpose Relay |
IP / NEMA Rating | IP20 |
No. of Positions | 3Ways |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 240V |
Weight | 48g |
Wire Area Size Max | 4mm² |
Wire Area Size Min | 2.5mm² |
Relay Sockets&Hardware FOR PT3 DIN SCRE term For | Rapid Electronics |
Pt78730 |Potter&brumfield Te Connectivity PT78730 | Newark Electronics |
Relay Socket,3 Pole, DIN for PT3 3P relay | TE Connectivity PT78730 | RS Americas |
PT78730 | Avnet America |
RELAY ACCESSORY | TTI Europe |
Where can I find additional details, specifications and documents for a PT78730?
Additional datasheets, footprints and schematics for PT78730 are listed on our Part Details page. You can also find images and similar parts to PT78730 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT78730 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT78730 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT78730 fall under?
The PT78730 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PT78730 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT78730 you can contact the distributor directly for product support, shipping queries etc.
Is the PT78730 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT78730 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, RS Americas, Avnet America and TTI Europe have stock available or on a lead time for PT78730.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT78730 often in real-time on the comparison pages.
What if I can't find stock of PT78730?
You can fill out our help required form which you can use to request a quote for PT78730 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.