Status: | Unknown |
---|---|
Series: | PT Series |
RoHS: | Unknown |
Prices starting from US$8.91
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 6A |
Product Range | PT Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 240V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 777ohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
Industrial Relays PT581024 | Rapid Electronics |
Power Relay, 4Pdt, 6A, 240Vac, Th | Newark Electronics |
POWER RELAY, 4PDT, 6A, 240VAC, TH | Farnell |
Electromechanical Relay 4PDT 6A 24VDC 777Ohm Through Hole | Avnet America |
GPR PANEL PLUG-IN RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a PT581024?
Additional datasheets, footprints and schematics for PT581024 are listed on our Part Details page. You can also find images and similar parts to PT581024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT581024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT581024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT581024 fall under?
The PT581024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PT581024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT581024 you can contact the distributor directly for product support, shipping queries etc.
Is the PT581024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT581024 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for PT581024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT581024 often in real-time on the comparison pages.
What if I can't find stock of PT581024?
You can fill out our help required form which you can use to request a quote for PT581024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.